Cornell Dubilier Electronics 331471T200HT2
- 收藏
- 对比
331471T200HT2
553-331471T200HT2
无类别的
--
大陆
立即发货

ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 200V, 20%, RADIAL, Capacitance:470µF, Voltage Rating:200V, Product Range:331 Series, Capacitance Tolerance:± 20%, Capacitor Terminals:Radial Leaded, Diameter:22.606mm, Lead Spacing:7.62mm, ESR:-RoHS Compliant
1最小包装量--
331471T200HT2详情
Cornell Dubilier Electronics 331471T200HT2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
331471T200HT2
Manufacturer
Cornell Dubilier Electronics Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
CORNELL DUBILIER ELECTRONICS INC
Risk Rank
5.75
达到SVHC
unknown
331471T200HT2拓展信息







哦! 它是空的。