Cornell Dubilier Electronics 380LX472M080J052 S
- 收藏
- 对比
380LX472M080J052 S
553-380LX472M080J052 S
无类别的
--
大陆
立即发货

380LX472M080J052 S datasheet pdf and Unclassified product details from Cornell Dubilier Electronics stock available at utmel
1最小包装量--
380LX472M080J052 S详情
Cornell Dubilier Electronics 380LX472M080J052 S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
15T-05SF-0025NV1QPP-J00
Mounting Styles
Slotted Flex
Shaft Type
Thru-Bore
Manufacturer
Trumeter
RoHS
有
操作温度
-20 to 85 Degrees C
终端
18 in Cable with 5-Pin M12 Connector
输出类型
Quadrature
输入电压
5~28 VDC
轴承
有
知识产权评级
IP50
配套连接器
Included
380LX472M080J052 S拓展信息







哦! 它是空的。