Cornell Dubilier Electronics 381LR681M250J453
- 收藏
- 对比
381LR681M250J453
553-381LR681M250J453
铝电解电容器
--
大陆
立即发货

Aluminum Electrolytic Capacitors - Snap In 680UF 250V
1最小包装量--
381LR681M250J453详情
Cornell Dubilier Electronics 381LR681M250J453重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
UL
Manufacturer
Killark-Hubbell Electrical Products
系列
381LR
子类别
Capacitors
额定电流
60 Amps
频率
50 to 400 Hertz
电压
480
极数
3
产品类别
电解电容器
连接类型
Receptacle
381LR681M250J453拓展信息
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics
Cornell Dubilier Electronics







哦! 它是空的。