Cornell Dubilier Electronics 430P124X9050
- 收藏
- 对比
430P124X9050
553-430P124X9050
铝电解电容器
--
大陆
立即发货

Film Capacitors
1最小包装量--
430P124X9050详情
Cornell Dubilier Electronics 430P124X9050重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wall mounting/direct mounting
有
Rail mounting possible
有
Suitable for safety functions
无
Explosion safety category for gas
None
Rack-assembly possible
有
Front built-in possible
无
Appendant operation agent (Ex ib)
无
Appendant operation agent (Ex ia)
无
Explosion safety category for dust
None
RoHS
Non-Compliant
深度
22.2
宽度
435
高度
135
430P124X9050拓展信息
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics
Cornell Dubilier Electronics







哦! 它是空的。