Cornell Dubilier Electronics 430P474X5600
- 收藏
- 对比
430P474X5600
553-430P474X5600
铝电解电容器
--
大陆
立即发货

Film Capacitors
1最小包装量--
430P474X5600详情
Cornell Dubilier Electronics 430P474X5600重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Maintained
Manufacturer Part Number
G2MP4-62W11L1
Approvals
CSA, IEC, UL
Manufacturer
ABB
RoHS
Non-Compliant
端子类型
Fingersafe Screw
面板后深度
1.91
灯型
LED
触点
1NO, 1NC
知识产权评级
IP66
430P474X5600拓展信息
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics
Cornell Dubilier Electronics







哦! 它是空的。