Cornell Dubilier Electronics 4CMC312M450BE8
- 收藏
- 对比
4CMC312M450BE8
553-4CMC312M450BE8
无类别的
--
大陆
立即发货

4CMC312M450BE8 datasheet pdf and Unclassified product details from Cornell Dubilier Electronics stock available at utmel
1最小包装量--
4CMC312M450BE8详情
Cornell Dubilier Electronics 4CMC312M450BE8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-50 - 90
Material core insulation
Polyolefin
Conductor surface
Tinned
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-40 - 90
Outer diameter approx.
9.5
Screen over stranding element
None
Halogen free according to IEC 60754-2
无
Core identification
Numbers
Nominal cross section conductor
0.75
Screen over stranding
Braiding
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
57
Low smoke according to IEC 61034-2
无
Nominal voltage U
500
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
4CMC312M450BE8拓展信息







哦! 它是空的。