Cornell Dubilier Electronics 619A559H04
- 收藏
- 对比
619A559H04
553-619A559H04
无类别的
--
大陆
立即发货

619A559H04 datasheet pdf and Unclassified product details from Cornell Dubilier Electronics stock available at utmel
1最小包装量--
619A559H04详情
Cornell Dubilier Electronics 619A559H04重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
不锈钢
Maximum Cable Diameter (mm)
65 mm
Minimum Cable Diameter (mm)
46 mm
Angle
Straight
Manufacturer Part Number
ADE1CN3001SSSCNK3
Cable Style
Round
Manufacturer
Crouse-Hinds Industrial Products
Grip Type
电缆接线盒
RoHS
无
组成
Metallic
619A559H04拓展信息







哦! 它是空的。