Cornell Dubilier Electronics 75PC805915-120
- 收藏
- 对比
75PC805915-120
553-75PC805915-120
薄膜电容器
--
大陆
立即发货

Film Capacitors CORNELL DUBILIER
1最小包装量--
75PC805915-120详情
Cornell Dubilier Electronics 75PC805915-120重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1082042W2RBF
Manufacturer
Stearns
Mounting
端部安装
Unit Weight
1.362052 oz
Brand
Cornell Dubilier - CDE
系列
75PC
子类别
Capacitors
产品类别
薄膜电容器
工作电压
115 VAC
产品类别
薄膜电容器
知识产权评级
IP54
75PC805915-120拓展信息
Cornell Dubilier Electronics
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics (CDE)







哦! 它是空的。