Cornell Dubilier Electronics 7P152V360A072
- 收藏
- 对比
7P152V360A072
553-7P152V360A072
铝电解电容器
--
大陆
立即发货

Aluminum Electrolytic Capacitors - Snap In PHOTOFLASH
1最小包装量--
7P152V360A072详情
Cornell Dubilier Electronics 7P152V360A072重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Degree of protection (IP)
IP54
Degree of protection (NEMA)
Other
Material quality
Other
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
Cornell Dubilier
Brand
Cornell Dubilier - CDE
系列
7P
子类别
Capacitors
深度
800
产品类别
电解电容器
产品类别
Aluminum Electrolytic Capacitors - Snap In
宽度
600
高度
1800
7P152V360A072拓展信息
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics
Cornell Dubilier Electronics







哦! 它是空的。