Cornell Dubilier Electronics 906MHBS35K4R
- 收藏
- 对比
906MHBS35K4R
553-906MHBS35K4R
薄膜电容器
--
大陆
立即发货

CAPACITOR FILM CAP RADIAL
1最小包装量--
906MHBS35K4R详情
Cornell Dubilier Electronics 906MHBS35K4R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HA52502000141
Approvals
CE
Mounting Styles
Shafted
Shaft Type
单端
Manufacturer
Dynapar
RoHS
有
Package
Bulk
厂商
Cornell Dubilier / Illinois Capacitor
Product Status
Obsolete
操作温度
0 to 70 Degrees C
系列
-
终端
Side Mount Connector
输出电压
5~26 VDC
输出类型
单端
输入电压
5~26 VDC
轴承
有
知识产权评级
IP54
配套连接器
不包括
906MHBS35K4R拓展信息
Cornell Dubilier Electronics
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics (CDE)







哦! 它是空的。