Cornell Dubilier Electronics AVS106M63E16T
- 收藏
- 对比
AVS106M63E16T
553-AVS106M63E16T
无类别的
--
大陆
立即发货

ALUMINUM ELECTROLYTIC CAPACITOR 10UF 63V 20%, SMD, FULL REEL, AE Capacitor Case:Radial Can - SMD, Capacitance:10µF, Voltage Rating:63V, ESR:29.9ohm, Product Range:AVS Series, Lifetime @ Temperature:2000 hours @ 125°C, Diameter:8mm RoHS Compliant: N
1最小包装量--
AVS106M63E16T详情
Cornell Dubilier Electronics AVS106M63E16T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Insulator Material
Nylon
Manufacturer Part Number
CL40MRB-CX
Approvals
cUL, UL
Manufacturer
Advanced Devices (Marinco)
RoHS
,Panel Mount with mounting holes
额定电流
400 A
电压
600 VAC
连接类型
Receptacle
AVS106M63E16T拓展信息







哦! 它是空的。