Cornell Dubilier Electronics CD05FY221KO3
- 收藏
- 对比
CD05FY221KO3
553-CD05FY221KO3
无类别的
--
大陆
立即发货

CD05FY221KO3 datasheet pdf and Unclassified product details from Cornell Dubilier Electronics stock available at utmel
1最小包装量--
CD05FY221KO3详情
Cornell Dubilier Electronics CD05FY221KO3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
RoHS
N
Brand
Amphenol Pcd
Manufacturer
Amphenol
Part # Aliases
A850493620W05C
Mating Style
Threaded
Factory Pack QuantityFactory Pack Quantity
1
MIL Type
MIL-DTL-38999 I, II
Shell Style#
Straight
Shell Sizes
20
系列
AS85049
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
外壳电镀
Olive Drab Cadmium over Electroless Nickel
产品
Non-Environmental EMI/RFI Backshells
安装角
Straight
产品类别
圆形MIL规格后壳
CD05FY221KO3拓展信息







哦! 它是空的。