Cornell Dubilier Electronics CD10CD(3.5)DO3
- 收藏
- 对比
CD10CD(3.5)DO3
553-CD10CD(3.5)DO3
集成电路(IC)
--
大陆
立即发货

SILVER MICA CAPACITOR 3.5PF, 500V, 0.5pF, RADIAL, Capacitance:3.5pF, Voltage Rating:500V, Capacitance Tolerance:± 0.5pF, Product Range:Type CD10 Series, Capacitor Terminals:Radial Leaded, Lead Spacing:3.6mm, Working Voltage, DC:500V RoHS Compliant:
1最小包装量--
CD10CD(3.5)DO3详情
Cornell Dubilier Electronics CD10CD(3.5)DO3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
CD10CD(3.5)DO3
Rohs Code
无
Part Life Cycle Code
活跃
Ihs Manufacturer
CORNELL DUBILIER ELECTRONICS INC
Risk Rank
5.83
Reach合规守则
unknown
CD10CD(3.5)DO3拓展信息
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Cornell Dubilier Electronics







哦! 它是空的。