Cornell Dubilier Electronics CD3
- 收藏
- 对比
CD3
553-CD3
无类别的
--
大陆
立即发货

U-TYPE DIE 4 AWG CU, GRAY, UPC: 66238117103
1最小包装量--
添加到询价列表
CD3详情
Cornell Dubilier Electronics CD3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
400
Type of control element
Long turning handle
0个相似型号
CD3拓展信息







哦! 它是空的。