Cornell Dubilier Electronics CG25173
- 收藏
- 对比
CG25173
553-CG25173
无类别的
--
大陆
立即发货

CG25173 datasheet pdf and Unclassified product details from Cornell Dubilier Electronics stock available at utmel
1最小包装量--
CG25173详情
Cornell Dubilier Electronics CG25173重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With integrated under voltage release
无
Number of auxiliary contacts as normally closed contact
0
Type of control element
Rocker lever
Rated permanent current Iu
25
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Overload release current setting
20 - 25
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
2 - 18
Type of electrical connection of main circuit
Screw connection
CG25173拓展信息







哦! 它是空的。