Cornell Dubilier Electronics CG4016PB
- 收藏
- 对比
CG4016PB
553-CG4016PB
无类别的
--
大陆
立即发货

CG4016PB datasheet pdf and Unclassified product details from Cornell Dubilier Electronics stock available at utmel
1最小包装量--
CG4016PB详情
Cornell Dubilier Electronics CG4016PB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Green
Material front ring
Metal
Type of electric connection
Flat plug-in connection
Construction type lens
Round
Rated operating voltage Ue
24 - 24
Voltage type
DC
Degree of protection (IP)
IP40
Colour front ring
Chrome
Type of lens
Flat
Number of indicator lights
1
With front ring
有
Type of lamp socket
LED
With light source
有
CG4016PB拓展信息







哦! 它是空的。