Cornell Dubilier Electronics CG574B
- 收藏
- 对比
CG574B
553-CG574B
无类别的
--
大陆
立即发货

CG574B datasheet pdf and Unclassified product details from Cornell Dubilier Electronics stock available at utmel
1最小包装量--
CG574B详情
Cornell Dubilier Electronics CG574B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Other
Circuit integrity
Other
Protection class
II
Built-in depth
200
Material housing
Plastic
Degree of protection (IP)
IP65
Degree of protection (NEMA)
Other
With lock
无
深度
225
宽度
375
高度
375
CG574B拓展信息







哦! 它是空的。