Cornell Dubilier Electronics CGR522T200X5L3PH
- 收藏
- 对比
CGR522T200X5L3PH
553-CGR522T200X5L3PH
无类别的
--
大陆
立即发货

ALUMINUM ELECTROLYTIC CAPACITOR 5200UF, 200V, 50%,-10%, SCREW, Capacitance:5200µF, Voltage Rating:200V, Product Range:CGR Series, Lifetime @ Temperature:3000 hours @ 105°C, Capacitance Tolerance: 50%, -10%, Capacitor Terminals:ScrewRoHS Compliant:
1最小包装量--
CGR522T200X5L3PH详情
Cornell Dubilier Electronics CGR522T200X5L3PH重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel mounting hole
Manufacturer
ECE/EXCEL CELL ELECTRONIC CORP
包装
Packed by set, 10 sets per box
尺寸/尺寸
Compact Size, NO - 0, NC - 3
电压
110V AC
CGR522T200X5L3PH拓展信息







哦! 它是空的。