Cornell Dubilier Electronics CGS133UFR2C3PH
- 收藏
- 对比
CGS133UFR2C3PH
553-CGS133UFR2C3PH
无类别的
--
大陆
立即发货

ALUMINUM ELECTROLYTIC CAPACITOR 13000UF, 16V, 75, -10%, SCREW, Capacitance:13000µF, Voltage Rating:16V, Product Range:CGS Series, Lifetime @ Temperature:3000 hours @ 105°C, Capacitance Tolerance: 75%, -10%, Capacitor Terminals:ScrewRoHS Compliant:
1最小包装量--
CGS133UFR2C3PH详情
Cornell Dubilier Electronics CGS133UFR2C3PH重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
5000
Mounting Styles
PCB 安装
Part # Aliases
271-26.7K/REEL-RC
Manufacturer
Royalohm
Brand
Royalohm
RoHS
Details
包装
Reel
子类别
Resistors
技术
Metal Film
产品类别
金属膜电阻器
产品类别
Metal Film Resistors - Through Hole
CGS133UFR2C3PH拓展信息







哦! 它是空的。