Cornell Dubilier Electronics CGS332T450X5L3PD
- 收藏
- 对比
CGS332T450X5L3PD
553-CGS332T450X5L3PD
集成电路(IC)
--
大陆
立即发货

ALUMINUM ELECTROLYTIC CAPACITOR 3300UF, 450V, 50%,-10%, SCREW, Capacitance:3300μF, Voltage Rating:450V, Product Range:CGS Series, Lifetime @ Temperature:3000 hours @ 105°C, Capacitance Tolerance: 50%, -10%, Capacitor Terminals:ScrewRoHS Compliant:
1最小包装量--
CGS332T450X5L3PD详情
Cornell Dubilier Electronics CGS332T450X5L3PD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
CGS332T450X5L3PD
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
CORNELL DUBILIER ELECTRONICS INC
Risk Rank
5.75
Reach合规守则
unknown
CGS332T450X5L3PD拓展信息
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Cornell Dubilier Electronics







哦! 它是空的。