Cornell Dubilier Electronics CGS472U040R2C3PL
- 收藏
- 对比
CGS472U040R2C3PL
553-CGS472U040R2C3PL
集成电路(IC)
--
大陆
立即发货

ALUMINUM ELECTROLYTIC CAPACITOR 4700UF, 40V, 75, -10%, SCREW, Capacitance:4700μF, Voltage Rating:40V, Product Range:CGS Series, Lifetime @ Temperature:3000 hours @ 105°C, Capacitance Tolerance: 75%, -10%, Capacitor Terminals:Screw RoHS Compliant: Y
1最小包装量--
CGS472U040R2C3PL详情
Cornell Dubilier Electronics CGS472U040R2C3PL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
CGS472U040R2C3PL
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
CORNELL DUBILIER ELECTRONICS INC
Risk Rank
5.75
Reach合规守则
unknown
CGS472U040R2C3PL拓展信息
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Cornell Dubilier Electronics







哦! 它是空的。