Cornell Dubilier Electronics CGS483U050X4C3PH
- 收藏
- 对比
CGS483U050X4C3PH
553-CGS483U050X4C3PH
集成电路(IC)
--
大陆
立即发货

ALUMINUM ELECTROLYTIC CAPACITOR 48000UF, 50V, 75, -10%, SCREW, Capacitance:48000μF, Voltage Rating:50V, Product Range:CGS Series, Lifetime @ Temperature:3000 hours @ 105°C, Capacitance Tolerance: 75%, -10%, Capacitor Terminals:ScrewRoHS Compliant:
1最小包装量--
CGS483U050X4C3PH详情
Cornell Dubilier Electronics CGS483U050X4C3PH重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
CGS483U050X4C3PH
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
CORNELL DUBILIER ELECTRONICS INC
Risk Rank
5.75
Reach合规守则
unknown
CGS483U050X4C3PH拓展信息
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Cornell Dubilier Electronics







哦! 它是空的。