Cornell Dubilier Electronics CL27BQ0R5SN3
- 收藏
- 对比
CL27BQ0R5SN3
553-CL27BQ0R5SN3
无类别的
--
大陆
立即发货

CL27BQ0R5SN3 datasheet pdf and Unclassified product details from Cornell Dubilier Electronics stock available at utmel
1最小包装量--
CL27BQ0R5SN3详情
Cornell Dubilier Electronics CL27BQ0R5SN3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Rated operating voltage
690 - 690
Number of auxiliary contacts as normally open contact
2
Degree of protection (IP), front side
IP65
Degree of protection (NEMA)
1
Rated operation power at AC-3, 400 V
30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
63
Type of control element
Door coupling rotary drive
Number of auxiliary contacts as normally closed contact
2
CL27BQ0R5SN3拓展信息







哦! 它是空的。