Cornell Dubilier Electronics CM4ED560J0
- 收藏
- 对比
CM4ED560J0
553-CM4ED560J0
无类别的
--
大陆
立即发货

CM4ED560J0 datasheet pdf and Unclassified product details from Cornell Dubilier Electronics stock available at utmel
1最小包装量--
添加到询价列表
CM4ED560J0详情
Cornell Dubilier Electronics CM4ED560J0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP)
IP66
Degree of protection (NEMA)
4X, 13
Colour front ring
Stainless steel
With front ring
有
0个相似型号
CM4ED560J0拓展信息







哦! 它是空的。