Cornell Dubilier Electronics CM4FD151J0
- 收藏
- 对比
CM4FD151J0
553-CM4FD151J0
无类别的
--
大陆
立即发货

CM4FD151J0 datasheet pdf and Unclassified product details from Cornell Dubilier Electronics stock available at utmel
1最小包装量--
CM4FD151J0详情
Cornell Dubilier Electronics CM4FD151J0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
Ambient temperature
-25 - 90
Rated current In
4
Material housing
Other
Material of contact surface
Other
Locking mechanism
Other
Connectable conductor cross section multi-wired
0.14 - 0.5
Pollution degree
3
Degree of protection (IP), mounted
IP67
Inflammability class of insulation material according to with UL94
Other
Connectable conductor cross section solid-core
0.14 - 0.14
CM4FD151J0拓展信息







哦! 它是空的。