Cornell Dubilier Electronics DCM873U020DJ2B
- 收藏
- 对比
DCM873U020DJ2B
553-DCM873U020DJ2B
铝电解电容器
--
大陆
立即发货

Aluminum Electrolytic Capacitors - Screw Terminal 20V 87000uF Case 3.000 x 3.625in
1最小包装量--
DCM873U020DJ2B详情
Cornell Dubilier Electronics DCM873U020DJ2B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Cable
RoHS
Non-Compliant
终端
Crimp
方向
Straight
接头数量
11
辐射硬化
无
DCM873U020DJ2B拓展信息
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics
Cornell Dubilier Electronics







哦! 它是空的。