Cornell Dubilier Electronics DCMC731M300AH2A
- 收藏
- 对比
DCMC731M300AH2A
553-DCMC731M300AH2A
铝电解电容器
--
大陆
立即发货

Aluminum Electrolytic Capacitors - Screw Terminal 300V 730uF Case 1.375 x 2.625in
1最小包装量--
DCMC731M300AH2A详情
Cornell Dubilier Electronics DCMC731M300AH2A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Cable
材料
Aluminium
RoHS
Compliant
导线/电缆种类
Flat
宽度
16.3 mm
达到SVHC
无SVHC
DCMC731M300AH2A拓展信息
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics
Cornell Dubilier Electronics







哦! 它是空的。