Cornell Dubilier Electronics F230B252JM
- 收藏
- 对比
F230B252JM
553-F230B252JM
云母和 PTFE 电容器
--
大陆
立即发货

Mica Capacitors TRANSMITTING MICA
1最小包装量--
F230B252JM详情
Cornell Dubilier Electronics F230B252JM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Base/Housing Material
PPS (Polyphenylene Sulfide)
Brand
Cornell Dubilier - CDE
Contact Materials
Copper Alloy
Factory Pack QuantityFactory Pack Quantity
5
Manufacturer
Cornell Dubilier
Mounting
表面贴装
Pole Throw Configuration
SP10T
RoHS
N
Supplier Package
DIP
操作温度
-40 to 85 °C
系列
F2
子类别
Capacitors
引脚数量
10
产品类别
云母电容器
产品类别
云母电容器
F230B252JM拓展信息
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics







哦! 它是空的。