Cornell Dubilier Electronics FP412D250
- 收藏
- 对比
FP412D250
553-FP412D250
集成电路(IC)
--
大陆
立即发货

FP412D250 datasheet pdf and Integrated Circuits (ICs) product details from Cornell Dubilier Electronics stock available at utmel
1最小包装量--
FP412D250详情
Cornell Dubilier Electronics FP412D250重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
3
Manufacturer Part Number
FP412D250
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INFINEON TECHNOLOGIES AG
Risk Rank
5.15
Package Body Material
UNSPECIFIED
Package Shape
RECTANGULAR
Package Style
特殊形状
HTS代码
8542.39.00.01
端子位置
SINGLE
终端形式
UNSPECIFIED
功能数量
1
Reach合规守则
compliant
JESD-30代码
R-XSSS-X3
资历状况
不合格
模拟 IC - 其他类型
模拟电路
FP412D250拓展信息
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Cornell Dubilier Electronics







哦! 它是空的。