Cornell Dubilier Electronics GE05145-7HR
- 收藏
- 对比
GE05145-7HR
553-GE05145-7HR
无类别的
--
大陆
立即发货

GE05145-7HR datasheet pdf and Unclassified product details from Cornell Dubilier Electronics stock available at utmel
1最小包装量--
GE05145-7HR详情
Cornell Dubilier Electronics GE05145-7HR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-30 - 80
Outer diameter approx.
7.6
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1.5
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
38
Min. permitted bending radius, stationary application/permanent installation
23
Nominal voltage U
600
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
GE05145-7HR拓展信息







哦! 它是空的。