Cornell Dubilier Electronics GE1210-001D3S
- 收藏
- 对比
GE1210-001D3S
553-GE1210-001D3S
无类别的
--
大陆
立即发货

GE1210-001D3S datasheet pdf and Unclassified product details from Cornell Dubilier Electronics stock available at utmel
1最小包装量--
GE1210-001D3S详情
Cornell Dubilier Electronics GE1210-001D3S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Nominal voltage U
0
Core colour
Several
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
0
Core identification
Colour
Outer diameter approx.
1.9
Permitted cable outer temperature during assembling/handling
-5 - 70
Conductor surface
Tinned
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-30 - 80
Flame retardant
According to IEC/EN 60332-1-2
GE1210-001D3S拓展信息







哦! 它是空的。