Cornell Dubilier Electronics GE1210-005D3S
- 收藏
- 对比
GE1210-005D3S
553-GE1210-005D3S
无类别的
--
大陆
立即发货

GE1210-005D3S datasheet pdf and Unclassified product details from Cornell Dubilier Electronics stock available at utmel
1最小包装量--
GE1210-005D3S详情
Cornell Dubilier Electronics GE1210-005D3S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-15 - 80
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Permitted cable outer temperature during assembling/handling
-15 - 80
Outer diameter approx.
11.9
Core identification
Colour
Nominal cross section conductor
35
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Core colour
Blue
Nominal voltage U
750
Conductor category
Class 6 = very flexible
GE1210-005D3S拓展信息







哦! 它是空的。