Cornell Dubilier Electronics GE12-679140-11
- 收藏
- 对比
GE12-679140-11
553-GE12-679140-11
无类别的
--
大陆
立即发货

GE12-679140-11 datasheet pdf and Unclassified product details from Cornell Dubilier Electronics stock available at utmel
1最小包装量--
GE12-679140-11详情
Cornell Dubilier Electronics GE12-679140-11重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Permitted cable outer temperature during assembling/handling
-5 - 90
Outer diameter approx.
4.3
Core identification
Colour
Nominal cross section conductor
4
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Core colour
Yellow
Nominal voltage U
750
Conductor category
Class 5 = flexible
GE12-679140-11拓展信息







哦! 它是空的。