Cornell Dubilier Electronics GM20549
- 收藏
- 对比
GM20549
553-GM20549
无类别的
--
大陆
立即发货

GM20549 datasheet pdf and Unclassified product details from Cornell Dubilier Electronics stock available at utmel
1最小包装量--
GM20549详情
Cornell Dubilier Electronics GM20549重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-30 - 60
Material core insulation
Rubber
Colour outer sheath
Black
Outer diameter approx.
25.7
Screen over stranding element
None
Core identification
None
Nominal cross section conductor
120
Screen over stranding
None
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
193
Min. permitted bending radius, stationary application/permanent installation
103
Nominal voltage U
750
Material outer sheath
Chloroprene rubber (CR)
Conductor category
Class 5 = flexible
GM20549拓展信息







哦! 它是空的。