Cornell Dubilier Electronics GM8123
- 收藏
- 对比
GM8123
553-GM8123
无类别的
--
大陆
立即发货

GM8123 datasheet pdf and Unclassified product details from Cornell Dubilier Electronics stock available at utmel
1最小包装量--
GM8123详情
Cornell Dubilier Electronics GM8123重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-5 - 90
Outer diameter approx.
15.1
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1.31
Screen over stranding
Braiding
Nominal voltage U0
600
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
91
Nominal voltage U
1000
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class D = flexible
GM8123拓展信息







哦! 它是空的。