Cornell Dubilier Electronics GP411F
- 收藏
- 对比
GP411F
553-GP411F
无类别的
--
大陆
立即发货

GP411F datasheet pdf and Unclassified product details from Cornell Dubilier Electronics stock available at utmel
1最小包装量--
GP411F详情
Cornell Dubilier Electronics GP411F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-25 - 90
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-5 - 90
Outer diameter approx.
41.5
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
50
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
312
Nominal voltage U
600
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
GP411F拓展信息







哦! 它是空的。