Cornell Dubilier Electronics GS2576TF
- 收藏
- 对比
GS2576TF
553-GS2576TF
无类别的
--
大陆
立即发货

GS2576TF datasheet pdf and Unclassified product details from Cornell Dubilier Electronics stock available at utmel
1最小包装量--
GS2576TF详情
Cornell Dubilier Electronics GS2576TF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-5 - 80
Outer diameter approx.
12.2
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1
Screen over stranding
Braiding
Nominal voltage U0
600
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
122
Min. permitted bending radius, stationary application/permanent installation
61
Nominal voltage U
1000
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
Stranding element
无
Package Description
,
Manufacturer Part Number
GS2576TF
Manufacturer
Globaltech Semiconductor Co Ltd
Part Life Cycle Code
接触制造商
Ihs Manufacturer
GLOBALTECH SEMICONDUCTOR CO LTD
Risk Rank
5.77
达到SVHC
unknown
GS2576TF拓展信息







哦! 它是空的。