Cornell Dubilier Electronics MC06CY080D
- 收藏
- 对比
MC06CY080D
553-MC06CY080D
无类别的
--
大陆
立即发货

RF/MICROWAVE CAPACITOR 8PF, 50V, SMD 0.5pF, Capacitance:8pF, Voltage Rating:50V, Product Range:Type MC Series, Capacitance Tolerance:± 0.5pF, Operating Temperature Max:125°C, Capacitor Case Style:0201 [0603 Metric] RoHS Compliant: No
1最小包装量--
MC06CY080D详情
Cornell Dubilier Electronics MC06CY080D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
2400
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Details
系列
SQP
包装
Bulk
子类别
Resistors
技术
Wirewound
产品类别
绕线电阻
产品类别
Wirewound Resistors - Through Hole
MC06CY080D拓展信息







哦! 它是空的。