Cornell Dubilier Electronics MC08CA060D-T
- 收藏
- 对比
MC08CA060D-T
553-MC08CA060D-T
云母和 PTFE 电容器
--
大陆
立即发货

Mica Capacitors
1最小包装量--
MC08CA060D-T详情
Cornell Dubilier Electronics MC08CA060D-T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
500 - 2750
Number of auxiliary contacts as normally open contact
0
Overload release current setting
125 - 250
Degree of protection (IP)
IP20
Device construction
Built-in device slide-in technique (withdrawable)
Rated permanent current Iu
250
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
MC08CA060D-T拓展信息
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics







哦! 它是空的。