Cornell Dubilier Electronics QR222EW195N
- 收藏
- 对比
QR222EW195N
553-QR222EW195N
无类别的
--
大陆
立即发货

QR222EW195N datasheet pdf and Unclassified product details from Cornell Dubilier Electronics stock available at utmel
1最小包装量--
QR222EW195N详情
Cornell Dubilier Electronics QR222EW195N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Type of electric connection
弹簧夹连接
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
0
Colour front ring
Black
With front ring
有
QR222EW195N拓展信息







哦! 它是空的。