Cornell Dubilier Electronics SCR4-1500R64-S
- 收藏
- 对比
SCR4-1500R64-S
553-SCR4-1500R64-S
薄膜电容器
--
大陆
立即发货

Film Capacitors
1最小包装量--
SCR4-1500R64-S详情
Cornell Dubilier Electronics SCR4-1500R64-S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Minimum Operating Temperature
- 40 C
Maximum Operating Temperature
+ 80 C
Factory Pack QuantityFactory Pack Quantity
1
系列
SCR
容差
10 %
终端样式
螺柱螺纹
电介质
Paper
产品
AC and Pulse Film Capacitors
SCR4-1500R64-S拓展信息
Cornell Dubilier Electronics
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics (CDE)







哦! 它是空的。