Cornell Dubilier Electronics SKR100M1ED11
- 收藏
- 对比
SKR100M1ED11
553-SKR100M1ED11
铝电解电容器
--
大陆
立即发货

Aluminum Electrolytic Capacitors - Radial Leaded
1最小包装量--
SKR100M1ED11详情
Cornell Dubilier Electronics SKR100M1ED11重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Aluminum
Shell Sizes
15
Shell Style#
Jam Nut
MIL Type
MIL-DTL-38999 I
Qualification
EREL
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Panel
Insert Arrangement
15-35
Contact Materials
Copper Alloy
Mating Style
Bayonet
Part # Aliases
91-542704-35F
Manufacturer
Amphenol
Brand
Amphenol Aerospace
Tradename
38999
RoHS
N
系列
MS 38999 I
定位的数量
37 Position
子类别
Circular Connectors
终端样式
Crimp
触点性别
Socket (Female)
产品类别
军规圆形连接器
外壳电镀
Nickel
产品
Receptacles
安装角
Straight
产品类别
军规圆形连接器
SKR100M1ED11拓展信息
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics
Cornell Dubilier Electronics







哦! 它是空的。