注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥210.802272
10
¥198.870069
100
¥187.613272
500
¥176.993653
1000
¥166.975143
Cornell Dubilier Electronics ST151V360J052
- 收藏
- 对比
ST151V360J052
553-ST151V360J052
铝电解电容器
--
大陆
立即发货

Aluminum Electrolytic Capacitors - Snap In STROBE
--最小包装量--
¥
总价: ¥
ST151V360J052详情
Cornell Dubilier Electronics ST151V360J052重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Degree of protection (IP)
IP40
Degree of protection (NEMA)
Other
Material quality
Other
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
Cornell Dubilier
Brand
Cornell Dubilier - CDE
RoHS
Details
系列
ST
子类别
Capacitors
深度
400
产品类别
电解电容器
产品类别
Aluminum Electrolytic Capacitors - Snap In
宽度
1000
高度
1800
ST151V360J052拓展信息
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics
Cornell Dubilier Electronics






哦! 它是空的。