Cornell Dubilier Electronics V430P105X9100
- 收藏
- 对比
V430P105X9100
553-V430P105X9100
铝电解电容器
--
大陆
立即发货

V430P105X9100 datasheet pdf and Aluminum Electrolytic Capacitors product details from Cornell Dubilier Electronics stock available at utmel
1最小包装量--
V430P105X9100详情
Cornell Dubilier Electronics V430P105X9100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
15T-04SF-0025NV1QOC-F00
Mounting Styles
Slotted Flex
Shaft Type
Thru-Bore
Manufacturer
Trumeter
RoHS
有
操作温度
-20 to 85 Degrees C
终端
18 in Cable
输出类型
Quadrature
输入电压
5~28 VDC
轴承
有
知识产权评级
IP50
配套连接器
不包括
V430P105X9100拓展信息
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics
Cornell Dubilier Electronics







哦! 它是空的。