Cornell Dubilier Electronics (CDE) 30434-69
- 收藏
- 对比
30434-69
553-30434-69
配件
--
大陆
立即发货

Capacitor Hardware END MOUNT BRKT
1最小包装量--
30434-69详情
Cornell Dubilier Electronics (CDE) 30434-69重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Hardware
包装
Bulk
系列
30434
已出版
2015
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
配件类型
安装支架
规格说明
端部安装
RoHS状态
Non-RoHS Compliant
30434-69拓展信息
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics (CDE)







哦! 它是空的。