注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥6417.973002
10
¥6054.691507
100
¥5711.973121
500
¥5388.653892
1000
¥5083.635741
Cornell Dubilier Electronics (CDE) MMPB0050F33
- 收藏
- 对比
MMPB0050F33
553-MMPB0050F33
薄膜电容器
Radial, Can - 3 Lead
大陆
立即发货

CAP FILM 480VAC RADIAL
--最小包装量--
¥
总价: ¥
MMPB0050F33详情
Cornell Dubilier Electronics (CDE) MMPB0050F33重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
底座安装
包装/外壳
Radial, Can - 3 Lead
包装
Bulk
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Threaded, Male
电压 - 额定交流
480V
MMPB0050F33拓展信息
Cornell Dubilier Electronics
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics (CDE)






哦! 它是空的。