MS27656T15B5AB详情
Corsair MS27656T15B5AB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HS35R0360F167
Approvals
CE
Mounting Styles
Hollowshaft
Shaft Type
Hollow
Manufacturer
Dynapar
RoHS
有
操作温度
-40 to 85 Degrees C
终端
10 Pin Connector
输出电压
5 VDC
输出类型
Differential
输入电压
5~26 VDC
轴承
有
知识产权评级
IP67
配套连接器
Included
MS27656T15B5AB拓展信息
Corsair
Corsair
Corsair
Corsair
Corsair
Corsair
Corsair
Corsair
Corsair
Corsair








哦! 它是空的。