MS3452W20-15B详情
Corsair MS3452W20-15B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Round
Labelled
有
Colour front ring
Black
With front ring
有
0个相似型号
MS3452W20-15B拓展信息
D38999/24SB98AE
Corsair
D38999/24SB98AA
Corsair
D38999/24SB98AN
Corsair
MS27467E11F99BD
Corsair
D38999/26FC4PNL
Corsair
D38999/20FB4SBL
Corsair
D38999/26FC98SCL
Corsair
MS3452L24-22B
Corsair
D38999/20KH32BN
Corsair
MS3472W12-8B
Corsair








哦! 它是空的。