MS3454L16S-5PXL详情
Corsair MS3454L16S-5PXL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 70
Rated current In
4
Permitted cable outer temperature during assembling/handling
5 - 70
Degree of protection (IP)
IP68
Material of contact surface
Gold
Package
Bag
厂商
Corsair
Product Status
活跃
系列
*
MS3454L16S-5PXL拓展信息
Corsair
Corsair
Corsair
Corsair
Corsair
Corsair
Corsair
Corsair
Corsair
Corsair








哦! 它是空的。