MS3459L12S-3S-LC详情
Corsair MS3459L12S-3S-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP68
Material of contact surface
Gold
0个相似型号
MS3459L12S-3S-LC拓展信息
D38999/24SB98AE
Corsair
D38999/24SB98AA
Corsair
D38999/24SB98AN
Corsair
MS27467E11F99BD
Corsair
D38999/26FC4PNL
Corsair
D38999/20FB4SBL
Corsair
D38999/26FC98SCL
Corsair
MS3452L24-22B
Corsair
D38999/20KH32BN
Corsair
MS3472W12-8B
Corsair








哦! 它是空的。